1nF X1/Y2 Ceramic Capacitor, 440VAC, Y5U, Radial, 7.5mm Pitch Product overview: WKO102MCPCJ0KR from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-WKO102MCPCJ0KR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay BC Components
Win Source Part Number: 802319-WKO102MCPCJ0K
Packaging: Bulk
Mounting Style: Through Hole
Applications: Safety
Capacitance: 1000pF
Tolerance: ±20%
Voltage - Rated: 440VAC
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Straight
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
Manufacturer Package: Radial, Disc
Height - Seated (Maximum): 0.512" (13.00mm)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
1000pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc
Vishay WKO102MCPCJ0KR
CAP CER 1000PF 440VAC Y5U RADIAL
Multilayer Ceramic Capacitor, WKO Series, 1000 pF, - 20%, Y5U, 300 VAC, Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-WKO102MCPCJ0KR | 802319-WKO102MCPCJ0KR | BC3235-ND | 6832200 | 6832200P | WKO102MCPCJ0KR | 26M4937 |
| Product Name | 1nF Capacitor | Ceramic Capacitors - WKO102MCPCJ0KR | Ceramic Capacitors | Single Layer Ceramic Capacitors | Single Layer Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Wko Series, 1000 Pf, 20%, Y5U, 300 Vac, Radial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; K4000 | Ceramic Composition; Y5U | Ceramic Composition | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |