TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF18SC1H470MT0H0N

Description
47pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
47pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-16141-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16141-2-ND
Feed Through, Pass Through Capacitors 445-16141-2-ND
47pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

47pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16141-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16141-1-ND
Feed Through, Pass Through Capacitors 445-16141-1-ND
47pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

47pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16141-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16141-6-ND
Feed Through, Pass Through Capacitors 445-16141-6-ND
47pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

47pF Feed Through Capacitor 50V 1A 300mOhm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 959698-YFF18SC1H470MT0H0N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
959698-YFF18SC1H470MT0H0N
Filters - Feed Through Capacitors 959698-YFF18SC1H470MT0H0N
Win Source Part Number: 959698-YFF18SC1H470M T0H0N Category: Filters>Feed Through Capacitors Series: YFF-SC Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 47 pF Tolerance: ±20% Voltage - Rated: 50V Insertion Loss: 30dB @ 2GHz ~ 6GHz Height (Max): 0.028" (0.70mm) DC Resistance (DCR) (Max): 300mOhm Current: 1 A Package / Case: 0603 (1608 Metric), 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C470J5GACTU; C0603C470J1GACTU; 06031A470JAT2A; 06035A470JAT2A; C0603C470K5GACTU; CL10C470JB8NNNCYFF18 SC1H470MT0H0N.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-16141-1,445-1614 1-2,YFF18SC1H470M,44 5-16141-6

Win Source Part Number: 959698-YFF18SC1H470MT0H0N
Category: Filters>Feed Through Capacitors
Series: YFF-SC
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 47 pF
Tolerance: ±20%
Voltage - Rated: 50V
Insertion Loss: 30dB @ 2GHz ~ 6GHz
Height (Max): 0.028" (0.70mm)
DC Resistance (DCR) (Max): 300mOhm
Current: 1 A
Package / Case: 0603 (1608 Metric), 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0603C470J5GACTU; C0603C470J1GACTU; 06031A470JAT2A; 06035A470JAT2A; C0603C470K5GACTU; CL10C470JB8NNNCYFF18SC1H470MT0H0N.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-16141-1,445-16141-2,YFF18SC1H470M,445-16141-6

Buy Now
Singapore, Singapore
47PF 50V Capacitor
845-YFF18SC1H470MT0H0N
47PF 50V Capacitor 845-YFF18SC1H470MT0H0N
CAP FEEDTHRU 47PF 20% 50V 0603 Product overview: YFF18SC1H470MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18SC1H470MT0H 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 47PF 20% 50V 0603 Product overview: YFF18SC1H470MT0H0N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF18SC1H470MT0H0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF18SC1H470MT0H0N
Feedthrough Capacitors YFF18SC1H470MT0H0N
Feedthrough Capacitors 0603 50V 47pF C0G 20% 1A

Feedthrough Capacitors 0603 50V 47pF C0G 20% 1A

Buy Now Datasheet
Feedthrough Cap, 47Pf, 50V, 0603 Rohs Compliant Tdk - 26AK3678 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 47Pf, 50V, 0603 Rohs Compliant Tdk
26AK3678
Feedthrough Cap, 47Pf, 50V, 0603 Rohs Compliant Tdk 26AK3678
FEEDTHROUGH CAP, 47PF, 50V, 0603 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 47PF, 50V, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-16141-2-ND 445-16141-6-ND 959698-YFF18SC1H470MT0H0N 845-YFF18SC1H470MT0H0N YFF18SC1H470MT0H0N 26AK3678
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors 47PF 50V Capacitor Feedthrough Capacitors Feedthrough Cap, 47Pf, 50V, 0603 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details