22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
22µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Murata ZRB18AR61A226ME01L
Murata ZRB18AR61A226ME01L
Murata ZRB18AR61A226ME01L
CAP, 22UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 22UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 22UF 10V X5R 0603
10V 22uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-ZRB18AR61A226ME01LTR-ND | 490-ZRB18AR61A226ME01LDKR-ND | 9015339P | 9015339 | 64AJ4809 | ZRB18AR61A226ME01L | ZRB18AR61A226ME01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 22Uf, 10V, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |