TDK U.S.A. Corporation 22UF 6.3V Capacitor YFF21PC0J226MT000N

Description
CAP FEEDTHRU 22UF 20% 6.3V 0805 Product overview: YFF21PC0J226MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21PC0J226MT00 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 22UF 20% 6.3V 0805 Product overview: YFF21PC0J226MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21PC0J226MT00 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 6.3V Capacitor
845-YFF21PC0J226MT000N
22UF 6.3V Capacitor 845-YFF21PC0J226MT000N
CAP FEEDTHRU 22UF 20% 6.3V 0805 Product overview: YFF21PC0J226MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21PC0J226MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 22UF 20% 6.3V 0805 Product overview: YFF21PC0J226MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21PC0J226MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through Capacitors - YFF21PC0J226MT000N - 800211-YFF21PC0J226MT000N - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - YFF21PC0J226MT000N
800211-YFF21PC0J226MT000N
Feed Through Capacitors - YFF21PC0J226MT000N 800211-YFF21PC0J226MT000N
Manufacturer: TDK Corporation Win Source Part Number: 800211-YFF21PC0J226M T000N Series: YFF-P Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0805, 4 PC Pad Mounting: SMD Capacitance: 22μF Tolerance: ±20% Insertion Loss: 40dB @ 40kHz ~ 1GHz Current: 4A Family Name: YFF-P Categories: Filters Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height (Maximum): 0.039" (1.00mm) Voltage Rating DC: 6.3V DC Resistance (DCR) (Maximum): 5 mOhm ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 800211-YFF21PC0J226MT000N
Series: YFF-P
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0805, 4 PC Pad
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
Insertion Loss: 40dB @ 40kHz ~ 1GHz
Current: 4A
Family Name: YFF-P
Categories: Filters
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Maximum): 0.039" (1.00mm)
Voltage Rating DC: 6.3V
DC Resistance (DCR) (Maximum): 5 mOhm
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Feedthrough Capacitors - 1447148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447148
Feedthrough Capacitors 1447148
TDK YFF21PC0J226MT000N

TDK YFF21PC0J226MT000N

Supplier's Site
Feedthrough Capacitors - 1447511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447511
Feedthrough Capacitors 1447511
TDK YFF21PC0J226MT000N

TDK YFF21PC0J226MT000N

Supplier's Site
Feed Through, Pass Through Capacitors - 445-7085-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-7085-2-ND
Feed Through, Pass Through Capacitors 445-7085-2-ND
22µF Feed Through Capacitor 6.3V 4A 5mOhm 0805 (2012 Metric), 4 PC Pad

22µF Feed Through Capacitor 6.3V 4A 5mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-7085-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-7085-1-ND
Feed Through, Pass Through Capacitors 445-7085-1-ND
22µF Feed Through Capacitor 6.3V 4A 5mOhm 0805 (2012 Metric), 4 PC Pad

22µF Feed Through Capacitor 6.3V 4A 5mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-7085-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-7085-6-ND
Feed Through, Pass Through Capacitors 445-7085-6-ND
22µF Feed Through Capacitor 6.3V 4A 5mOhm 0805 (2012 Metric), 4 PC Pad

22µF Feed Through Capacitor 6.3V 4A 5mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF21PC0J226MT000N
Feedthrough Capacitors YFF21PC0J226MT000N
Feedthrough Capacitors 0805 6.3V 22uF X5R 20% 4A

Feedthrough Capacitors 0805 6.3V 22uF X5R 20% 4A

Buy Now Datasheet
Feedthrough Cap, 22Uf, 6.3V, 0805 Rohs Compliant Tdk - 26AK3680 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 22Uf, 6.3V, 0805 Rohs Compliant Tdk
26AK3680
Feedthrough Cap, 22Uf, 6.3V, 0805 Rohs Compliant Tdk 26AK3680
FEEDTHROUGH CAP, 22UF, 6.3V, 0805 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 22UF, 6.3V, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-YFF21PC0J226MT000N 800211-YFF21PC0J226MT000N 1447148 445-7085-2-ND 445-7085-6-ND YFF21PC0J226MT000N 26AK3680
Product Name 22UF 6.3V Capacitor Feed Through Capacitors - YFF21PC0J226MT000N Feedthrough Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitors Feedthrough Cap, 22Uf, 6.3V, 0805 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers