TDK U.S.A. Corporation Filters - Feed Through Capacitors YFF15SC1H101MT000N

Description
Win Source Part Number: 1369338-YFF15SC1H101 MT000N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-SC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 100 pF Tolerance: ±20% Voltage - Rated: 50V Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.014" (0.35mm) Insertion Loss: 30dB @ 1.5GHz ~ 6GHz DC Resistance (DCR) (Max): 300mOhm Current: 1 A
Request a Quote Datasheet
Description
Win Source Part Number: 1369338-YFF15SC1H101 MT000N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-SC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 100 pF Tolerance: ±20% Voltage - Rated: 50V Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.014" (0.35mm) Insertion Loss: 30dB @ 1.5GHz ~ 6GHz DC Resistance (DCR) (Max): 300mOhm Current: 1 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1369338-YFF15SC1H101MT000N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1369338-YFF15SC1H101MT000N
Filters - Feed Through Capacitors 1369338-YFF15SC1H101MT000N
Win Source Part Number: 1369338-YFF15SC1H101 MT000N Category: Filters - Feed Through Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: YFF-SC Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 100 pF Tolerance: ±20% Voltage - Rated: 50V Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.014" (0.35mm) Insertion Loss: 30dB @ 1.5GHz ~ 6GHz DC Resistance (DCR) (Max): 300mOhm Current: 1 A

Win Source Part Number: 1369338-YFF15SC1H101MT000N
Category: Filters - Feed Through Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: YFF-SC
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 100 pF
Tolerance: ±20%
Voltage - Rated: 50V
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.014" (0.35mm)
Insertion Loss: 30dB @ 1.5GHz ~ 6GHz
DC Resistance (DCR) (Max): 300mOhm
Current: 1 A

Buy Now Datasheet
Feedthrough Capacitors - 1447124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447124
Feedthrough Capacitors 1447124
TDK YFF15SC1H101MT000N

TDK YFF15SC1H101MT000N

Supplier's Site
Feedthrough Capacitors - 1447437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Feedthrough Capacitors
1447437
Feedthrough Capacitors 1447437
TDK YFF15SC1H101MT000N

TDK YFF15SC1H101MT000N

Supplier's Site
Feed Through, Pass Through Capacitors - 445-16126-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16126-1-ND
Feed Through, Pass Through Capacitors 445-16126-1-ND
100pF Feed Through Capacitor 50V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

100pF Feed Through Capacitor 50V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16126-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16126-6-ND
Feed Through, Pass Through Capacitors 445-16126-6-ND
100pF Feed Through Capacitor 50V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

100pF Feed Through Capacitor 50V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16126-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16126-2-ND
Feed Through, Pass Through Capacitors 445-16126-2-ND
100pF Feed Through Capacitor 50V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

100pF Feed Through Capacitor 50V 1A 300mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
845-YFF15SC1H101MT000N
100PF 50V Capacitor 845-YFF15SC1H101MT000N
CAP FEEDTHRU 100PF 20% 50V 0402 Product overview: YFF15SC1H101MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1H101MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 100PF 20% 50V 0402 Product overview: YFF15SC1H101MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1H101MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feedthrough Cap, 100Pf, 50V, 0402 Rohs Compliant Tdk - 26AK3659 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 100Pf, 50V, 0402 Rohs Compliant Tdk
26AK3659
Feedthrough Cap, 100Pf, 50V, 0402 Rohs Compliant Tdk 26AK3659
FEEDTHROUGH CAP, 100PF, 50V, 0402 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 100PF, 50V, 0402 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF15SC1H101MT000N
Feedthrough Capacitors YFF15SC1H101MT000N
Feedthrough Capacitors 0402 50V 100pF C0G 20% 1A

Feedthrough Capacitors 0402 50V 100pF C0G 20% 1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1369338-YFF15SC1H101MT000N 1447124 445-16126-1-ND 445-16126-6-ND 845-YFF15SC1H101MT000N 26AK3659 YFF15SC1H101MT000N
Product Name Filters - Feed Through Capacitors Feedthrough Capacitors Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors 100PF 50V Capacitor Feedthrough Cap, 100Pf, 50V, 0402 Rohs Compliant Tdk Feedthrough Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 106SVH050MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers