Murata Power Solutions Ceramic Capacitors - ZRB157R61E225KE11D ZRB157R61E225KE11D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1091416-ZRB157R61E22 5KE11D Packaging: Reel - TR Features: Interposer Termination Voltage Rating: 25V Applications: Acoustic Noise Reduction Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.033" (0.85mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1091416-ZRB157R61E22 5KE11D Packaging: Reel - TR Features: Interposer Termination Voltage Rating: 25V Applications: Acoustic Noise Reduction Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.033" (0.85mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ZRB157R61E225KE11D - 1091416-ZRB157R61E225KE11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ZRB157R61E225KE11D
1091416-ZRB157R61E225KE11D
Ceramic Capacitors - ZRB157R61E225KE11D 1091416-ZRB157R61E225KE11D
Manufacturer: Murata Electronics North America Win Source Part Number: 1091416-ZRB157R61E22 5KE11D Packaging: Reel - TR Features: Interposer Termination Voltage Rating: 25V Applications: Acoustic Noise Reduction Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.033" (0.85mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1091416-ZRB157R61E225KE11D
Packaging: Reel - TR
Features: Interposer Termination
Voltage Rating: 25V
Applications: Acoustic Noise Reduction
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.033" (0.85mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.2UF 25V Capacitor
60-ZRB157R61E225KE11D
2.2UF 25V Capacitor 60-ZRB157R61E225KE11D
CAP CER 2.2UF 25V X5R 0402 Product overview: ZRB157R61E225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB157R61E225KE11 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 25V X5R 0402 Product overview: ZRB157R61E225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB157R61E225KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10982-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10982-2-ND
Ceramic Capacitors 490-10982-2-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10982-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10982-6-ND
Ceramic Capacitors 490-10982-6-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10982-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10982-1-ND
Ceramic Capacitors 490-10982-1-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9015341 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9015341
MLCCs - Multilayer Ceramic Capacitors 9015341
Murata ZRB157R61E225KE11D

Murata ZRB157R61E225KE11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9015341P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9015341P
MLCCs - Multilayer Ceramic Capacitors 9015341P
Murata ZRB157R61E225KE11D

Murata ZRB157R61E225KE11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706393 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706393
MLCCs - Multilayer Ceramic Capacitors 1706393
Murata ZRB157R61E225KE11D

Murata ZRB157R61E225KE11D

Supplier's Site
Cap, 2.2Uf, 25V, Mlcc, 0402; Capacitance Murata - 94AC9517 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0402; Capacitance Murata
94AC9517
Cap, 2.2Uf, 25V, Mlcc, 0402; Capacitance Murata 94AC9517
CAP, 2.2UF, 25V, MLCC, 0402; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:ZRB Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2.2UF, 25V, MLCC, 0402; Capacitance:2.2µF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:ZRB Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata - 92AH6312 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata
92AH6312
Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata 92AH6312
CAP, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - ZRB157R61E225KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ZRB157R61E225KE11D
Ceramic Capacitors ZRB157R61E225KE11D
CAP CER 2.2UF 25V X5R 0402

CAP CER 2.2UF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1091416-ZRB157R61E225KE11D 60-ZRB157R61E225KE11D 490-10982-2-ND 490-10982-6-ND 9015341 9015341P 94AC9517 92AH6312 ZRB157R61E225KE11D
Product Name Ceramic Capacitors - ZRB157R61E225KE11D 2.2UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 2.2Uf, 25V, Mlcc, 0402; Capacitance Murata Cap, 2.2Uf, 25V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1943384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details