Cornell Dubilier Aluminum Electrolytic 338CKS010M

Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.69 A @ 120 Hz, 85°C ESR: 130.6 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.69 A @ 120 Hz, 85°C ESR: 130.6 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 3300 µF capacitance and 10 V DC rated voltage, designed for bypass, coupling, filtering, and decoupling applications. It has a 12.5 mm diameter and 20 mm length, with a rated ripple current of 1685 mA at 120 Hz and 85°C, and an ESR of 0.1306 Ω at 120 Hz and 20°C. The operating temperature range is from -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Lead spacing is 5.0 mm.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 3300 µF capacitance and 10 V DC rated voltage, designed for bypass, coupling, filtering, and decoupling applications. It has a 12.5 mm diameter and 20 mm length, with a rated ripple current of 1685 mA at 120 Hz and 85°C, and an ESR of 0.1306 Ω at 120 Hz and 20°C. The operating temperature range is from -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Lead spacing is 5.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 338CKS010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
338CKS010M
Aluminum Electrolytic 338CKS010M
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.69 A @ 120 Hz, 85°C ESR: 130.6 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 3,300 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.69 A @ 120 Hz, 85°C
  • ESR: 130.6 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338CKS010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338CKS010M-ND
Aluminum Electrolytic Capacitors 338CKS010M-ND
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 130.6mOhm @ 120Hz 2000 Hrs @ 85°C

3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 130.6mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-338CKS010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-338CKS010M
Aluminum Electrolytic Capacitors 2002-338CKS010M
Radial Lead Aluminum Electrolytic Capacitors 3300µF 10V

Radial Lead Aluminum Electrolytic Capacitors 3300µF 10V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
338CKS010M
Aluminum Electrolytic Capacitors - Radial Leaded 338CKS010M
Aluminum Electrolytic Capacitors - Radial Leaded 3300uF 10V 20% tol. ELECTROLYTIC

Aluminum Electrolytic Capacitors - Radial Leaded 3300uF 10V 20% tol. ELECTROLYTIC

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 338CKS010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
338CKS010M
Capacitors - Aluminum Electrolytic Capacitors 338CKS010M
CAP ALUM 3300UF 20% 10V RADIAL

CAP ALUM 3300UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 338CKS010M 338CKS010M-ND 2002-338CKS010M 338CKS010M 338CKS010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C512T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers