The 339LMH016MZDE is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 33,000 µF, maximum ESR of 25.12 mΩ at 120 Hz and +20°C, and physical dimensions of 30 mm diameter by 35 mm length. It is rated for a maximum ripple current of 4.7 A at 120 Hz and +105°C, and operates within a temperature range of -40°C to +105°C. The capacitor has a capacitance tolerance of +20% and a dissipation factor of 0.15. It is designed for filtering and switching power supply applications and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 339LMH016MZDE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |