The 338LMB035M2AD is an aluminum electrolytic capacitor rated for 35 V DC, with a capacitance of 3300 µF and a maximum ESR of 200.95 mΩ at 120 Hz and 20°C. It has a 20 mm diameter and 30 mm height, with radial leads. The part operates within a temperature range of -40°C to +105°C, with a load life of 3000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is limited to 3√CV or 5000 µA, whichever is less. The dissipation factor is 0.4. It is designed for filtering and switching power supply applications. The case dimensions and performance ratings are consistent with the LMB series rated for +105°C and 3000-hour life.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 338LMB035M2AD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |