The 380LQ183M016H032 is a snap-in aluminum electrolytic capacitor with a capacitance of 18000 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a case code H03, measuring 22 mm in diameter and 35 mm in length, with a nominal ripple current of 3.10 A at 120 Hz and 4.58 A at 20 kHz at +85 °C. The operating temperature range is -40 °C to +85 °C, and it complies with an endurance life test of 2000 hours at full load and 85 °C. The capacitor features a PVC or PET insulating sleeve and 6.3 mm snap-in pins. Its maximum ESR is 0.046 Ω at +25 °C and 0.039 Ω at 120 Hz, with a leakage current limited to 3√CV µA, not exceeding 4 mA after 5 minutes.
85 °C Compact, High Capacitance, Snap-In Aluminum 18000µF 16V
18000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 46mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 18000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ183M016H032 | 2002-380LQ183M016H032 | 380LQ183M016H032-ND | 380LQ183M016H032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |