Cornell Dubilier Aluminum Electrolytic 339LMX010M2CG

Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 339LMX010M2CG is a 33,000 µF, 10 V aluminum electrolytic capacitor with a 25 mm diameter and 45 mm length, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and has a 5,000-hour load life at 105°C with rated voltage and ripple current applied. Its ESR at 120 Hz and +20°C is 0.0301 Ω, and it supports a maximum RMS ripple current of 3.4 A at +105°C. Capabilities include a capacitance tolerance of +20% and a dissipation factor of 0.3 at 120 Hz. Ripple current multipliers apply based on frequency and temperature. The part meets shelf life and load life requirements with specified limits on capacitance change, dissipation factor, and leakage current.

Datasheet Summary
Powered by GS/AI

The 339LMX010M2CG is a 33,000 µF, 10 V aluminum electrolytic capacitor with a 25 mm diameter and 45 mm length, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and has a 5,000-hour load life at 105°C with rated voltage and ripple current applied. Its ESR at 120 Hz and +20°C is 0.0301 Ω, and it supports a maximum RMS ripple current of 3.4 A at +105°C. Capabilities include a capacitance tolerance of +20% and a dissipation factor of 0.3 at 120 Hz. Ripple current multipliers apply based on frequency and temperature. The part meets shelf life and load life requirements with specified limits on capacitance change, dissipation factor, and leakage current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 339LMX010M2CG - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
339LMX010M2CG
Aluminum Electrolytic 339LMX010M2CG
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 25mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 33,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 25mm
  • Length: 45mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 339LMX010M2CG
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers