Cornell Dubilier Aluminum Polymer 337UVR6R3MEW

Description
Vertical Chip
Request a Quote
Description
Vertical Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337UVR6R3MEW is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications. It operates from -55°C to +105°C with a rated voltage of 6.3 VDC and a capacitance of 330 µF. The part has a maximum ESR of 0.6029 Ω at 120 Hz and 100 kHz, and a ripple current rating of 2200 mA at 105°C. It is housed in a 6.3 mm diameter by 6 mm length cylindrical case. The dissipation factor is 12% max at 120 Hz and 20°C, with leakage current not exceeding 0.2CV or 280 µA, whichever is greater. The capacitor meets load life and damp heat test standards, showing capacitance change under 20% after 2000 hours at 105°C and 1000 hours at 60°C with 90-95% relative humidity.

Datasheet Summary
Powered by GS/AI

The 337UVR6R3MEW is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications. It operates from -55°C to +105°C with a rated voltage of 6.3 VDC and a capacitance of 330 µF. The part has a maximum ESR of 0.6029 Ω at 120 Hz and 100 kHz, and a ripple current rating of 2200 mA at 105°C. It is housed in a 6.3 mm diameter by 6 mm length cylindrical case. The dissipation factor is 12% max at 120 Hz and 20°C, with leakage current not exceeding 0.2CV or 280 µA, whichever is greater. The capacitor meets load life and damp heat test standards, showing capacitance change under 20% after 2000 hours at 105°C and 1000 hours at 60°C with 90-95% relative humidity.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 337UVR6R3MEW - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
337UVR6R3MEW
Aluminum Polymer 337UVR6R3MEW
Vertical Chip

Vertical Chip

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 337UVR6R3MEW - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
337UVR6R3MEW
Aluminum Polymer Capacitor 337UVR6R3MEW
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 337UVR6R3MEW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
337UVR6R3MEW
Capacitors - Aluminum - Polymer Capacitors 337UVR6R3MEW
CAP ALUM POLY 330UF 20% 6.3V SMD

CAP ALUM POLY 330UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 337UVR6R3MEW 337UVR6R3MEW 337UVR6R3MEW
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers