For New Design: Yes
Capacitance: 33,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 33,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 339LMX010M2EE is a 33,000 µF, 10 V aluminum electrolytic capacitor with a 35 mm diameter and 35 mm length, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and has a rated load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Its ESR at 120 Hz and +20°C is 0.0301 Ω, and its RMS ripple current is 3.49 A. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 339LMX010M2EE is a 33,000 µF, 10 V aluminum electrolytic capacitor with a 35 mm diameter and 35 mm length, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and has a rated load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Its ESR at 120 Hz and +20°C is 0.0301 Ω, and its RMS ripple current is 3.49 A. Capacitance tolerance is +20% at 120 Hz and 20°C.