Aluminum electrolytic capacitor with a rated voltage of 25VDC, capacitance of 33000μF, and a maximum RMS ripple current of 7.2A at 120Hz and 85°C. It has a maximum ESR of 22.61mΩ, dimensions of 35mm diameter by 50mm length, and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120Hz and 20°C. The part is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied, and meets shelf life specifications at 85°C without voltage. Lead style is Code G with a 35mm diameter body.
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22.61mOhm @ 120Hz 2000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 33000µF 25V
CAP ALUM 33000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 339LBA025M2EH | 339LBA025M2EH-ND | 2002-339LBA025M2EH | 339LBA025M2EH |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |