Cornell Dubilier Aluminum Polymer 337XMPL6R3YG19

Description
Molded Chip
Request a Quote
Description
Molded Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337XMPL6R3YG19 is a low-profile, multi-layer chip capacitor for decoupling and noise suppression, with a rated voltage of 6.3 VDC and capacitance of 330 µF. It has dimensions of 7.3 mm × 4.3 mm × 2.7 mm and operates from -55°C to +105°C. The capacitor features a maximum dissipation factor of 0.06 at 120 Hz and 20°C, with a maximum leakage current of 207.9 µA at 25°C and a maximum RMS ripple current of 3 A at +105°C. It is halogen-free, RoHS compliant, and meets the EIA G19 case size standard.

Datasheet Summary
Powered by GS/AI

The 337XMPL6R3YG19 is a low-profile, multi-layer chip capacitor for decoupling and noise suppression, with a rated voltage of 6.3 VDC and capacitance of 330 µF. It has dimensions of 7.3 mm × 4.3 mm × 2.7 mm and operates from -55°C to +105°C. The capacitor features a maximum dissipation factor of 0.06 at 120 Hz and 20°C, with a maximum leakage current of 207.9 µA at 25°C and a maximum RMS ripple current of 3 A at +105°C. It is halogen-free, RoHS compliant, and meets the EIA G19 case size standard.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
337XMPL6R3YG19
Aluminum Polymer 337XMPL6R3YG19
Molded Chip

Molded Chip

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 337XMPL6R3YG19 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
337XMPL6R3YG19
Aluminum Polymer Capacitor 337XMPL6R3YG19
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 337XMPL6R3YG19 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
337XMPL6R3YG19
Capacitors - Aluminum - Polymer Capacitors 337XMPL6R3YG19
CAP ALUM POLY 330UF 20% 6.3V SMD

CAP ALUM POLY 330UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 337XMPL6R3YG19 337XMPL6R3YG19 337XMPL6R3YG19
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers