Cornell Dubilier Aluminum Electrolytic Capacitor, 10000Uf, 80V, 20% Snap-In; Capacitance Cornell Dubilier 380LQ103M080A452

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 80V, 20% SNAP-IN; Capacitance:10000µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:380LQ Series; Product Height:45mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 80V, 20% SNAP-IN; Capacitance:10000µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:380LQ Series; Product Height:45mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 10000Uf, 80V, 20% Snap-In; Capacitance Cornell Dubilier - 96W2578 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10000Uf, 80V, 20% Snap-In; Capacitance Cornell Dubilier
96W2578
Aluminum Electrolytic Capacitor, 10000Uf, 80V, 20% Snap-In; Capacitance Cornell Dubilier 96W2578
ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 80V, 20% SNAP-IN; Capacitance:10000µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:380LQ Series; Product Height:45mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 80V, 20% SNAP-IN; Capacitance:10000µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:380LQ Series; Product Height:45mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96W2578
Product Name Aluminum Electrolytic Capacitor, 10000Uf, 80V, 20% Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details