The 339LMH035MZEH is a snap-in aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 33000 µF, and a maximum RMS ripple current of 5.9 A at 105°C and 120 Hz. It has an ESR of 20.1 mΩ at 120 Hz and 20°C. The dimensions are 35 mm in diameter and 50 mm in height. The operating temperature range is -25°C to +105°C. It is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied, meeting the standard load life and shelf life specifications for the series.
Datasheet Summary Powered by GS/AI
The 339LMH035MZEH is a snap-in aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 33000 µF, and a maximum RMS ripple current of 5.9 A at 105°C and 120 Hz. It has an ESR of 20.1 mΩ at 120 Hz and 20°C. The dimensions are 35 mm in diameter and 50 mm in height. The operating temperature range is -25°C to +105°C. It is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied, meeting the standard load life and shelf life specifications for the series.