Cornell Dubilier Aluminum Electrolytic 338CKS016M

Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.99 A @ 120 Hz, 85°C ESR: 110.5 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.99 A @ 120 Hz, 85°C ESR: 110.5 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 3300 µF capacitance and 16 V DC voltage rating, designed for bypass, coupling, filtering, and de-coupling applications. Operates over a temperature range of -40°C to +85°C with a load life of 2000 hours at 85°C under rated voltage and ripple current. Features an ESR of 0.1105 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1990 mA at 120 Hz and 85°C. Mounted in a cylindrical package measuring 12.5 mm in diameter and 25 mm in length.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 3300 µF capacitance and 16 V DC voltage rating, designed for bypass, coupling, filtering, and de-coupling applications. Operates over a temperature range of -40°C to +85°C with a load life of 2000 hours at 85°C under rated voltage and ripple current. Features an ESR of 0.1105 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1990 mA at 120 Hz and 85°C. Mounted in a cylindrical package measuring 12.5 mm in diameter and 25 mm in length.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 338CKS016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
338CKS016M
Aluminum Electrolytic 338CKS016M
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.99 A @ 120 Hz, 85°C ESR: 110.5 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 3,300 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.99 A @ 120 Hz, 85°C
  • ESR: 110.5 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 338CKS016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
338CKS016M
Capacitors - Aluminum Electrolytic Capacitors 338CKS016M
CAP ALUM 3300UF 20% 16V RADIAL

CAP ALUM 3300UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 338CKS016M 338CKS016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C733U025BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details