The 339LMB025M2EH is a 25 VDC aluminum electrolytic capacitor with a capacitance of 33000 μF, designed for high ripple current applications in switching power supplies. It has a 35 mm diameter and 50 mm length, with a maximum ESR of 22.6 mΩ at 120 Hz and +20°C, and a rated RMS ripple current of 5.47 A at 105°C. The capacitor operates from -40°C to +105°C, meets a load life of 3000 hours at 105°C with rated voltage and ripple current, and has a capacitance tolerance of +20% at 120 Hz and 20°C. The dissipation factor is 0.25 below 10000 μF and adjusted for higher values as specified. Lead style is not explicitly stated but matches the 35x50 mm case format common to this series.
CAP ALUM 33000UF 20% 25V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 339LMB025M2EH | 339LMB025M2EH |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) |