The 380LQ183M025J042 is a snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 18,000 µF and a tolerance of ±20%. It has a diameter of 25 mm and a length of 40 mm, with two 6.3 mm snap-in pins. At +25°C, the maximum ESR is 0.037 Ω at 120 Hz and 0.029 Ω at 20 kHz, with a ripple current rating of 5.47 A at 120 Hz and 6.29 A at 20 kHz. The operating temperature range is from -40 °C to +85 °C. The component complies with an endurance life test of 2000 hours at 85 °C under full load, with allowed changes in capacitance and ESR within specified limits.
85 °C Compact, High Capacitance, Snap-In Aluminum 18000µF 25V
18000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 37mOhm @ 120Hz 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 18000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ183M025J042 | 2002-380LQ183M025J042 | 380LQ183M025J042-ND | 380LQ183M025J042 | 380LQ183M025J042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |