The 339LMH010MZCF is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 33,000 µF, and a maximum ESR of 27.63 mΩ at 120 Hz and 20°C. It measures 25 mm in diameter by 40 mm in length. The capacitor operates within a temperature range of -40°C to +105°C for voltages below 250 VDC and is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C. The maximum ripple current is 3.4 A RMS at 105°C and 120 Hz. The dissipation factor is 0.35 for capacitances up to 33,000 µF.
Datasheet Summary Powered by GS/AI
The 339LMH010MZCF is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 33,000 µF, and a maximum ESR of 27.63 mΩ at 120 Hz and 20°C. It measures 25 mm in diameter by 40 mm in length. The capacitor operates within a temperature range of -40°C to +105°C for voltages below 250 VDC and is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C. The maximum ripple current is 3.4 A RMS at 105°C and 120 Hz. The dissipation factor is 0.35 for capacitances up to 33,000 µF.