The 338TTA010M is an axial lead aluminum electrolytic capacitor with a rated voltage of 10 WVDC and a capacitance of 3300 µF. It has a maximum ESR of 0.131 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1435 mA at +85°C. The physical dimensions are 13 mm in diameter by 31 mm in length. The capacitor operates within a temperature range of -40°C to +85°C and has a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied, with capacitance change less than 20% of the initial value. The dissipation factor is 0.20 at 120 Hz, and leakage current is specified as the greater of 0.01CV or 3 µA for CV < 1000, or 0.04CV + 100 µA for CV > 1000.
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 131mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 3300µF 10V
CAP ALUM 3300UF 20% 10V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338TTA010M | 1572-1445-ND | 2002-338TTA010M | 338TTA010M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |