Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 50V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
Standard Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature
CAP ALUM 3300UF 20% 50V RADIAL
| Illinois Capacitor | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338CKS050M | 89K1896 | 70111718 | 338CKS050M |
| Product Name | RADIAL LEAD GENERAL PURPOSE Capacitors | Aluminum Electrolytic Capacitor 3300Uf, 50V, 20%, Radial; Capacitance Illinois Capacitor | Capacitor, Al Electrolytic;3300uF;50VDC;+/-20%;Radial;18.0mmDia.;35.5mmL;63VDC | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | |||
| Features | Polarized | |||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF |