Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a rated voltage of 25V, capacitance of 330μF, and a radial package measuring 10mm in diameter and 12.5mm in height. It has a maximum ESR of 0.5Ω at 100kHz and 20°C, with a maximum ripple current of 2700mA RMS at 105°C and 120Hz. The part is rated for operating temperatures from -55°C to +105°C, with a leakage current limit of 280μA. The capacitor complies with load life and damp heat tests, maintaining performance after 2000 hours at 105°C under rated voltage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 25V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337ULR025MGU | 337ULR025MGU | 337ULR025MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |