Cornell Dubilier Aluminum Electrolytic 339LMB010M2ED

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 339LMB010M2ED is a 33,000 µF, 10 V aluminum electrolytic capacitor with a maximum ESR of 27.63 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.4 A RMS at 105°C. It has a diameter of 35 mm and a height of 30 mm. The capacitor operates from -40°C to +105°C, has a capacitance tolerance of +20%, and a load life of 3,000 hours at 105°C with rated voltage and ripple current applied. The case style is a snap-in mount with a 35 mm diameter and 30 mm height.

Datasheet Summary
Powered by GS/AI

The 339LMB010M2ED is a 33,000 µF, 10 V aluminum electrolytic capacitor with a maximum ESR of 27.63 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.4 A RMS at 105°C. It has a diameter of 35 mm and a height of 30 mm. The capacitor operates from -40°C to +105°C, has a capacitance tolerance of +20%, and a load life of 3,000 hours at 105°C with rated voltage and ripple current applied. The case style is a snap-in mount with a 35 mm diameter and 30 mm height.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 339LMB010M2ED - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
339LMB010M2ED
Aluminum Electrolytic 339LMB010M2ED
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 339LMB010M2ED
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers