The 338TMA050M is a 50V aluminum electrolytic capacitor with a capacitance of 3300 µF, rated for extended life operation at +105°C for 2000 hours. It has a maximum ESR of 0.0904 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1660 mA at 120 Hz and +105°C. The capacitor is housed in a radial leaded package measuring 22 mm in diameter by 41 mm in length. Operating temperature range is from -25°C to +105°C for voltages up to 100VDC. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current maxima follow the formula 0.01CV + 40 µA. Surges up to 200 VDC are permitted. Dissipation factor is 0.12 maximum at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 3300µF 50V
3300µF 50V Aluminum Electrolytic Capacitors Axial, Can 90.4mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 3300UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338TMA050M | 2002-338TMA050M | 338TMA050M-ND | 338TMA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |