The 339LBB016M2DF is a snap-in aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 33,000 µF and a maximum ESR of 25.12 mΩ at 120 Hz and 20°C. It measures 30 mm in diameter by 40 mm in length. The capacitor operates over a temperature range of -40°C to +85°C and is designed for 3,000 hours of life at rated voltage and ripple current at 85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Ripple current rating at 120 Hz and 85°C is 5.36 A. Dissipation factor is specified as 0.15 at 120 Hz for voltages up to 80 VDC. Surge voltage rating is 20 VDC.
CAP ALUM 33000UF 20% 16V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 339LBB016M2DF | 339LBB016M2DF |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) |