The 337ULG035MGU is a radial aluminum polymer capacitor rated for 35 VDC with a capacitance of 330 µF, designed for decoupling in DC-DC converters and voltage regulators. It has a maximum ESR of 0.6 Ω at 100 kHz, a ripple current rating of 2700 mA at 105°C, and dimensions of 10 mm in diameter by 12.5 mm in height. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It complies with a surge voltage of 1.15 × WVDC and a leakage current limit of 2310 µA or 0.2CV, whichever is greater. The dissipation factor is 0.12 maximum at 120 Hz and 20°C, with impedance ratio less than 1.25 between -55°C and +105°C, and +105°C and +20°C. The part undergoes load life testing for 2000 hours at 105°C and surge voltage testing for 1000 cycles, maintaining specified performance limits.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 35V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337ULG035MGU | 337ULG035MGU | 337ULG035MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |