The 339LBB025M2DH is a 25 V aluminum electrolytic capacitor with a capacitance of 33,000 µF, a maximum ESR of 15.07 mΩ at 120 Hz and +20°C, and a rated ripple current of 6.15 A at +85°C. It has a diameter of 30 mm and a length of 50 mm. The part operates within a temperature range of -40°C to +85°C and meets a 3000-hour load life rating at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor is specified as 0.15 at 120 Hz. The case style features straight leads with a diameter range consistent with Code D mounting.
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 15.07mOhm @ 120Hz 3000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 33000µF 25V
Aluminum Electrolytic Capacitors - Snap In 33000uF 25V 20% tol. ELECTROLYTIC
CAP ALUM 33000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 339LBB025M2DH | 339LBB025M2DH-ND | 2002-339LBB025M2DH | 339LBB025M2DH | 339LBB025M2DH |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |