For New Design: Yes
Capacitance: 33,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 33,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 339LMX010M2DE is a 33,000 µF aluminum electrolytic capacitor rated for 10 VDC, with a diameter of 30 mm and a length of 35 mm. It operates within a temperature range of -40°C to +105°C and has a maximum dissipation factor of 0.30 at 120 Hz and 20°C. The part supports a ripple current of 3.48 A at 105°C and 120 Hz, with an ESR of 0.0301 Ω at 20°C. It is designed for a 5,000-hour load life at rated voltage and temperature, with capacitance change limited to less than 20% of the initial value and leakage current not exceeding 100% of the maximum specified value. The product meets shelf life requirements of 1,000 hours at 105°C with no voltage applied, maintaining specified performance parameters.
Datasheet Summary Powered by GS/AI
The 339LMX010M2DE is a 33,000 µF aluminum electrolytic capacitor rated for 10 VDC, with a diameter of 30 mm and a length of 35 mm. It operates within a temperature range of -40°C to +105°C and has a maximum dissipation factor of 0.30 at 120 Hz and 20°C. The part supports a ripple current of 3.48 A at 105°C and 120 Hz, with an ESR of 0.0301 Ω at 20°C. It is designed for a 5,000-hour load life at rated voltage and temperature, with capacitance change limited to less than 20% of the initial value and leakage current not exceeding 100% of the maximum specified value. The product meets shelf life requirements of 1,000 hours at 105°C with no voltage applied, maintaining specified performance parameters.