Cornell Dubilier Aluminum Electrolytic 338KXM016M

Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.15 A @ 100 kHz, 105°C ESR: 80.4 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 35mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.15 A @ 100 kHz, 105°C ESR: 80.4 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 35mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 338KXM016M is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 3300 µF and a tolerance of +20%. It operates from -55°C to +105°C and has a rated load life of 5000 hours at 105°C with rated voltage and ripple current applied. The capacitor has a maximum equivalent series resistance (ESR) of 0.0804 Ω at 120 Hz and 20°C, and a maximum ripple current rating of 3150 mA at 100 kHz and 105°C. It is enclosed in a radial leaded case measuring 12.5 mm in diameter and 35 mm in length, with a lead spacing of 5.0 mm.

Datasheet Summary
Powered by GS/AI

The 338KXM016M is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 3300 µF and a tolerance of +20%. It operates from -55°C to +105°C and has a rated load life of 5000 hours at 105°C with rated voltage and ripple current applied. The capacitor has a maximum equivalent series resistance (ESR) of 0.0804 Ω at 120 Hz and 20°C, and a maximum ripple current rating of 3150 mA at 100 kHz and 105°C. It is enclosed in a radial leaded case measuring 12.5 mm in diameter and 35 mm in length, with a lead spacing of 5.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 338KXM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
338KXM016M
Aluminum Electrolytic 338KXM016M
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.15 A @ 100 kHz, 105°C ESR: 80.4 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 35mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 3,300 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 3.15 A @ 100 kHz, 105°C
  • ESR: 80.4 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 35mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-338KXM016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-338KXM016M
Aluminum Electrolytic Capacitors 2002-338KXM016M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338KXM016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338KXM016M-ND
Aluminum Electrolytic Capacitors 338KXM016M-ND
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 80.4mOhm @ 120Hz 5000 Hrs @ 105°C

3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 80.4mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 338KXM016M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
338KXM016M
Capacitors - Aluminum Electrolytic Capacitors 338KXM016M
CAP ALUM 3300UF 20% 16V RADIAL

CAP ALUM 3300UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338KXM016M 2002-338KXM016M 338KXM016M-ND 338KXM016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C702M050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details