Cornell Dubilier Aluminum Electrolytic 338SAK016M

Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.43 A @ 120 Hz, 85°C ESR: 131 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 15mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.43 A @ 120 Hz, 85°C ESR: 131 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 15mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 338SAK016M is a low-profile aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 3300 µF, designed for filtering, bypass, coupling, and blocking. It measures 18 mm in diameter and 15 mm in length, with a lead spacing of 7.5 mm. It operates from -40°C to +85°C and meets a 2000-hour load life requirement at 85°C under rated voltage and ripple current. At 120 Hz and 20°C, its ESR is 0.131 Ω and ripple current is 1430 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C. Dissipation factor is 0.131, and leakage current is ≤100 µA or 0.04CV, whichever is greater. Surge voltage is 20 VDC. The part is lead-free and complies with the specified thermal and electrical stability standards for its voltage class.

Datasheet Summary
Powered by GS/AI

The 338SAK016M is a low-profile aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 3300 µF, designed for filtering, bypass, coupling, and blocking. It measures 18 mm in diameter and 15 mm in length, with a lead spacing of 7.5 mm. It operates from -40°C to +85°C and meets a 2000-hour load life requirement at 85°C under rated voltage and ripple current. At 120 Hz and 20°C, its ESR is 0.131 Ω and ripple current is 1430 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C. Dissipation factor is 0.131, and leakage current is ≤100 µA or 0.04CV, whichever is greater. Surge voltage is 20 VDC. The part is lead-free and complies with the specified thermal and electrical stability standards for its voltage class.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 338SAK016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
338SAK016M
Aluminum Electrolytic 338SAK016M
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.43 A @ 120 Hz, 85°C ESR: 131 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 15mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 3,300 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.43 A @ 120 Hz, 85°C
  • ESR: 131 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 15mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 338SAK016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
338SAK016M
Capacitors - Aluminum Electrolytic Capacitors 338SAK016M
CAP ALUM 3300UF 20% 16V RADIAL

CAP ALUM 3300UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 338SAK016M 338SAK016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C463U050EE0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 46000 microF
View Details
4 suppliers