Aluminum polymer radial capacitor for DC-DC converters, voltage regulators, and decoupling, with a voltage rating of 6.3 VDC, capacitance of 330 µF, maximum ESR of 0.5 Ω at 120 Hz and 0.008 Ω at 100 kHz, rated ripple current of 4500 mA at 100 kHz and 105°C, and leakage current of 416 µA. Dimensions are 6.3 mm diameter by 8 mm height. Operating temperature range is -55°C to +105°C, with a 2000-hour load life at 105°C and rated voltage, maintaining capacitance change under 20% and ESR under 150% of maximum specified value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337ULR6R3MEF | 337ULR6R3MEF | 337ULR6R3MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |