Cornell Dubilier Aluminum Electrolytic Capacitors 380LQ182M080H022

Description
1800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 184mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 184mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 380LQ182M080H022-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
380LQ182M080H022-ND
Aluminum Electrolytic Capacitors 380LQ182M080H022-ND
1800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 184mOhm @ 120Hz 2000 Hrs @ 85°C

1800µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 184mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LQ182M080H022 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LQ182M080H022
Capacitors - Aluminum Electrolytic Capacitors 380LQ182M080H022
CAP ALUM 1800UF 20% 80V SNAP

CAP ALUM 1800UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 380LQ182M080H022-ND 380LQ182M080H022
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers