Cornell Dubilier Aluminum Electrolytic Capacitor 1200Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier 380LQ122M160J032

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 160V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 160V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1200Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier - 63H0325 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1200Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier
63H0325
Aluminum Electrolytic Capacitor 1200Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier 63H0325
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 160V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 160V 20%, SNAP-IN; Capacitance:1200µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 63H0325
Product Name Aluminum Electrolytic Capacitor 1200Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers