339LBA025M2EG is a snap-in aluminum electrolytic capacitor with a rated voltage of 25VDC, capacitance of 33000µF, and a maximum ESR of 22.61mΩ at 120Hz and 20°C. It measures 35mm in diameter and 45mm in length. The capacitor is rated for an operating temperature range of -25°C to +85°C and supports arms ripple current of 6.75A at 120Hz and 85°C. It complies with a load life specification of 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 33000µF 25V
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 22.61mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 33000UF 20% 25V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 339LBA025M2EG | 339LBA025M2EG | 2002-339LBA025M2EG | 339LBA025M2EG-ND | 339LBA025M2EG |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |