The 338BPS016M is a bi-polar aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 3300 µF, a maximum ESR of 0.141 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 1980 mA. It is housed in a radial leaded package measuring 18 mm in diameter by 35.5 mm in length. It operates over a temperature range of -40°C to +85°C and meets a 2000-hour load life requirement at 85°C with rated voltage reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 338BPS016M is a bi-polar aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 3300 µF, a maximum ESR of 0.141 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 1980 mA. It is housed in a radial leaded package measuring 18 mm in diameter by 35.5 mm in length. It operates over a temperature range of -40°C to +85°C and meets a 2000-hour load life requirement at 85°C with rated voltage reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C.