The 380LQ153M025J032 is a snap-in aluminum electrolytic capacitor with a capacitance of 15,000 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 25 mm and a length of 35 mm, with two 6.3 mm snap-in pins. The component operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at 85 °C with full load. Its maximum ESR at 120 Hz is 0.044 Ω, and the ripple current rating at 85 °C is 5.32 A. The case is insulated with PVC or PET (PET for date codes after December 2019).
15000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 120Hz 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C Compact, High Capacitance, Snap-In Aluminum 15000µF 25V
CAP ALUM 15000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ153M025J032 | 380LQ153M025J032-ND | 380LQ153M025J032 | 2002-380LQ153M025J032 | 380LQ153M025J032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |