Cornell Dubilier Aluminum Electrolytic 338KBM010M

Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 2.13 A @ 100 kHz, 105°C ESR: 126 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 2.13 A @ 100 kHz, 105°C ESR: 126 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 338KBM010M is an aluminum electrolytic capacitor rated for 10 V DC with a capacitance of 3300 μF, designed for switching power supplies and electronic ballasts. It has a diameter of 12.5 mm and a length of 25 mm, with a lead spacing of 5.0 mm. The operating temperature range is -40°C to +105°C, and it supports a load life of 6000 hours at 105°C under rated voltage. At 120 Hz and 20°C, the ESR is 0.126 Ω and the ripple current rating is 2125 mA. The capacitance tolerance is ±20%, and the dissipation factor is 0.10. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 338KBM010M is an aluminum electrolytic capacitor rated for 10 V DC with a capacitance of 3300 μF, designed for switching power supplies and electronic ballasts. It has a diameter of 12.5 mm and a length of 25 mm, with a lead spacing of 5.0 mm. The operating temperature range is -40°C to +105°C, and it supports a load life of 6000 hours at 105°C under rated voltage. At 120 Hz and 20°C, the ESR is 0.126 Ω and the ripple current rating is 2125 mA. The capacitance tolerance is ±20%, and the dissipation factor is 0.10. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 338KBM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
338KBM010M
Aluminum Electrolytic 338KBM010M
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 2.13 A @ 100 kHz, 105°C ESR: 126 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 3,300 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 8,000 @ 105°C
  • Ripple Current: 2.13 A @ 100 kHz, 105°C
  • ESR: 126 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 338KBM010M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details