Axial lead aluminum electrolytic capacitor with a rated voltage of 35 WVDC and capacitance of 3300 µF, designed for filtering, bypass, coupling, and blocking applications. It features a diameter of 16 mm and length of 31 mm, with a maximum ESR of 0.0904 Ω at 120 Hz and a ripple current rating of 1810 mA at 85°C. Operating temperature range is from -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of maximum specified value.
3300µF 35V Aluminum Electrolytic Capacitors Axial, Can 90.4mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 3300µF 35V
CAP ALUM 3300UF 20% 35V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338TTA035M | 1572-1130-ND | 2002-338TTA035M | 338TTA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |