338TMA035M is a 3300 µF aluminum electrolytic capacitor with a 35 VDC rated voltage, designed for high-life applications up to 105°C with a 2000-hour load life rating. It has a maximum ESR of 0.101 Ω at 120 Hz and 105°C, and can handle a maximum RMS ripple current of 1430 mA. The component is housed in a cylindrical case with dimensions 16 mm in diameter and 41 mm in length. It operates within a temperature range of -25°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The product meets specifications for leakage current, dissipation factor, and low-temperature impedance as defined for the TMA series.
3300µF 35V Aluminum Electrolytic Capacitors Axial, Can 101mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 3300µF 35V
CAP ALUM 3300UF 20% 35V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338TMA035M | 338TMA035M-ND | 2002-338TMA035M | 338TMA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |