The 338LBB035M2BC is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 3300 µF, designed for filtering and switching power supply applications. It has a maximum ESR of 125.6 mΩ at 120 Hz and 20°C and an RMS ripple current rating of 2.05 A at 85°C. The capacitor measures 22 mm in diameter and 25 mm in length. It operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part features a 3000-hour load life at rated voltage and 85°C, with a maximum dissipation factor tan δ of 0.4 and a leakage current limit defined by 3√CV. Its lead style conforms to Code 2, indicating a standard radial lead configuration with a diameter between 20 and 40 mm.
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125.6mOhm @ 120Hz 3000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 3300µF 35V
CAP ALUM 3300UF 20% 35V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338LBB035M2BC | 338LBB035M2BC-ND | 2002-338LBB035M2BC | 338LBB035M2BC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |