The 339LMB010M2CG is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 33000 μF, and a maximum RMS ripple current of 3.4 A at 120 Hz and 105°C. It has an ESR of 27.63 mΩ at 120 Hz and 20°C, and dimensions of 25 mm in diameter by 45 mm in height. The capacitor operates within a temperature range of -40°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 339LMB010M2CG is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 33000 μF, and a maximum RMS ripple current of 3.4 A at 120 Hz and 105°C. It has an ESR of 27.63 mΩ at 120 Hz and 20°C, and dimensions of 25 mm in diameter by 45 mm in height. The capacitor operates within a temperature range of -40°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 3000 hours of load life at 105°C with rated voltage and ripple current applied.