The 338TTA063M is an axial lead aluminum electrolytic capacitor rated for 63 WVDC with a capacitance of 3300 µF, a maximum ESR of 0.0804 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 2370 mA at 85°C. It has a diameter of 22 mm and a length of 51 mm. The capacitor operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 3300µF 63V
3300µF 63V Aluminum Electrolytic Capacitors Axial, Can 80.4mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 3300UF 20% 63V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338TTA063M | 2002-338TTA063M | 338TTA063M-ND | 338TTA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |