Cornell Dubilier Aluminum Electrolytic Capacitors 338LBA050M2BD

Description
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 175.83mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 175.83mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338LBA050M2BD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338LBA050M2BD-ND
Aluminum Electrolytic Capacitors 338LBA050M2BD-ND
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 175.83mOhm @ 120Hz 2000 Hrs @ 85°C

3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 175.83mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-338LBA050M2BD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-338LBA050M2BD
Aluminum Electrolytic Capacitors 2002-338LBA050M2BD
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 3300µF 50V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 3300µF 50V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
338LBA050M2BD
Aluminum Electrolytic Capacitors - Snap In 338LBA050M2BD
Aluminum Electrolytic Capacitors - Snap In 3300uF 50V 20% tol. ELECTROLYTIC

Aluminum Electrolytic Capacitors - Snap In 3300uF 50V 20% tol. ELECTROLYTIC

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 338LBA050M2BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
338LBA050M2BD
Capacitors - Aluminum Electrolytic Capacitors 338LBA050M2BD
CAP ALUM 3300UF 20% 50V SNAP

CAP ALUM 3300UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338LBA050M2BD-ND 2002-338LBA050M2BD 338LBA050M2BD 338LBA050M2BD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details