The 339LMH025MZDG is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 33,000 µF, a maximum ESR of 22.61 mΩ at 120 Hz and 20°C, and a ripple current rating of 5.5 A at 105°C. It measures 30 mm in diameter by 45 mm in length. The operating temperature range is -40°C to +105°C for voltages below 250 VDC. The capacitor has a capacitance tolerance of +20% and a dissipation factor of 0.15 at 120 Hz. It is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Lead style is not specified, but the case dimensions are standard for the series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 339LMH025MZDG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |