Cornell Dubilier Aluminum Electrolytic 338KXM016MQV

Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.2 A @ 100 kHz, 105°C ESR: 80.4 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.2 A @ 100 kHz, 105°C ESR: 80.4 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 338KXM016MQV is an aluminum electrolytic capacitor with a capacitance of 3300 µF, a rated voltage of 16 VDC, and a maximum operating temperature of +105°C. It has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The capacitor measures 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. At 120 Hz and 20°C, its ESR is 0.0804 Ω, and it supports a maximum ripple current of 2200 mA at 100 kHz and 105°C. Capacitance tolerance is ±20% at 120 Hz and 20°C, with leakage current not exceeding 100% of the maximum specified value after load life testing. The part meets the same environmental and reliability standards as the KXM series, including shelf life and low-temperature impedance stability requirements.

Datasheet Summary
Powered by GS/AI

The 338KXM016MQV is an aluminum electrolytic capacitor with a capacitance of 3300 µF, a rated voltage of 16 VDC, and a maximum operating temperature of +105°C. It has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. The capacitor measures 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. At 120 Hz and 20°C, its ESR is 0.0804 Ω, and it supports a maximum ripple current of 2200 mA at 100 kHz and 105°C. Capacitance tolerance is ±20% at 120 Hz and 20°C, with leakage current not exceeding 100% of the maximum specified value after load life testing. The part meets the same environmental and reliability standards as the KXM series, including shelf life and low-temperature impedance stability requirements.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 338KXM016MQV - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
338KXM016MQV
Aluminum Electrolytic 338KXM016MQV
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 2.2 A @ 100 kHz, 105°C ESR: 80.4 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 3,300 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 2.2 A @ 100 kHz, 105°C
  • ESR: 80.4 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 338KXM016MQV
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C713U016BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details