The 339LBA016M2CH is a snap-in aluminum electrolytic capacitor with a rated voltage of 16VDC, capacitance of 33000μF, and a maximum RMS ripple current of 5.49A at 120Hz and +85°C. It has a maximum ESR of 25.12mΩ and physical dimensions of 25mm diameter by 50mm length. The operating temperature range is -40°C to +85°C. The capacitor meets a load life specification of 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change under 20% of initial and dissipation factor under 200% of maximum specified value.
Datasheet Summary Powered by GS/AI
The 339LBA016M2CH is a snap-in aluminum electrolytic capacitor with a rated voltage of 16VDC, capacitance of 33000μF, and a maximum RMS ripple current of 5.49A at 120Hz and +85°C. It has a maximum ESR of 25.12mΩ and physical dimensions of 25mm diameter by 50mm length. The operating temperature range is -40°C to +85°C. The capacitor meets a load life specification of 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change under 20% of initial and dissipation factor under 200% of maximum specified value.