The 338TMA010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 3300 µF, a maximum ESR of 0.151 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 980 mA at 120 Hz and +105°C. It has a dimension of 13 mm in diameter by 31 mm in length and operates within a temperature range of -25°C to +105°C. The capacitor supports a load life of 2000 hours at 105°C with rated voltage and ripple current applied, adhering to a capacitance tolerance of +20% at 120 Hz and 20°C. This part is designed for filtering, bypassing, coupling, and blocking applications.
Datasheet Summary Powered by GS/AI
The 338TMA010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 3300 µF, a maximum ESR of 0.151 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 980 mA at 120 Hz and +105°C. It has a dimension of 13 mm in diameter by 31 mm in length and operates within a temperature range of -25°C to +105°C. The capacitor supports a load life of 2000 hours at 105°C with rated voltage and ripple current applied, adhering to a capacitance tolerance of +20% at 120 Hz and 20°C. This part is designed for filtering, bypassing, coupling, and blocking applications.