For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 1.05 A @ 120 Hz, 105°C
ESR: 131 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 15mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 1.05 A @ 120 Hz, 105°C
ESR: 131 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 15mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 338FXM016M is a low-profile aluminum electrolytic capacitor rated for 16 VDC and 3,300 µF, designed for bypass, coupling, filter, and decoupling applications. It measures 18 mm in diameter and 15 mm in length, with a lead spacing of 7.5 mm. The operating temperature range is -55°C to +105°C. The maximum ESR at 120 Hz and 20°C is 0.131 Ω, and the RMS ripple current at 120 Hz and 105°C is 1,050 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C. Load life is 1,000 hours at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 338FXM016M is a low-profile aluminum electrolytic capacitor rated for 16 VDC and 3,300 µF, designed for bypass, coupling, filter, and decoupling applications. It measures 18 mm in diameter and 15 mm in length, with a lead spacing of 7.5 mm. The operating temperature range is -55°C to +105°C. The maximum ESR at 120 Hz and 20°C is 0.131 Ω, and the RMS ripple current at 120 Hz and 105°C is 1,050 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C. Load life is 1,000 hours at 105°C with rated voltage and ripple current applied.